Comtelco Industries, Inc. Portable Antenna PEXC-450-BNX

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz COVERED BNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz COVERED BNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-450-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-450-BNX
Portable Antenna PEXC-450-BNX
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz COVERED BNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz COVERED BNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-450-BNX
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 1248669 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3 dB
Connectors Bnc
View Details
RF Antennas - NN01-055 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details