Comtelco Industries, Inc. Portable Antenna PEXC-450-BN

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz BNC TERMINATION
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz BNC TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-450-BN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-450-BN
Portable Antenna PEXC-450-BN
PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz BNC TERMINATION

PORTABLE 1/4 WAVE 7" LONG ANTENNA 450-470MHz BNC TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-450-BN
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 450.0 to 470.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details