Comtelco Industries, Inc. Portable Antenna PEXC-400-SFJ

Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 400-420MHz SPECIAL SMA CONNECTOR FOR MOTOROLA E.F. JOHNSON,8790KENWOOD, TK480,TK481
Description
PORTABLE 1/4 WAVE 7" LONG ANTENNA 400-420MHz SPECIAL SMA CONNECTOR FOR MOTOROLA E.F. JOHNSON,8790KENWOOD, TK480,TK481

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXC-400-SFJ - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXC-400-SFJ
Portable Antenna PEXC-400-SFJ
PORTABLE 1/4 WAVE 7" LONG ANTENNA 400-420MHz SPECIAL SMA CONNECTOR FOR MOTOROLA E.F. JOHNSON,8790KENWOOD, TK480,TK481

PORTABLE 1/4 WAVE 7" LONG ANTENNA 400-420MHz SPECIAL SMA CONNECTOR FOR MOTOROLA E.F. JOHNSON,8790KENWOOD,TK480,TK481

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXC-400-SFJ
Product Name Portable Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 400.0 to 420.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2753522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 0.0 to 2483.0 MHz
Gain 9 dB
View Details
RF Antennas - 2115-NN01-105TR-ND - DigiKey
Specs
Applications ISM, ZigBee™
Primary Frequency Range 915.0 MHz
Gain 1.7 dB
View Details
2 suppliers