Comtelco Industries, Inc. Portable Antenna PEXB-220-MX

Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32x7/32 MALE TERMINATION 220-225MHz
Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32x7/32 MALE TERMINATION 220-225MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXB-220-MX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXB-220-MX
Portable Antenna PEXB-220-MX
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32x7/32 MALE TERMINATION 220-225MHz

PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32x7/32 MALE TERMINATION 220-225MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXB-220-MX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 220.0 to 225.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G 12dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-5G12M-1L3-SMS-S19 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 600.0 to 6000.0 MHz
Gain 12 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 152395 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 6.2 dB
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers