Comtelco Industries, Inc. Portable Antenna PEXB-220-BN

Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 220-225MHz
Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 220-225MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXB-220-BN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXB-220-BN
Portable Antenna PEXB-220-BN
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 220-225MHz

PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 220-225MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXB-220-BN
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 220.0 to 225.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details