Comtelco Industries, Inc. Portable Antenna PEXB-164-MX

Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32 x7/32 TERMINATION 164-174MHz
Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32 x7/32 TERMINATION 164-174MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXB-164-MX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXB-164-MX
Portable Antenna PEXB-164-MX
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32 x7/32 TERMINATION 164-174MHz

PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. 1/4-32 x7/32 TERMINATION 164-174MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXB-164-MX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 164.0 to 174.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2097237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
RF Antennas - 3619-AS-ANT3B-ANNMB2-L1256-50SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range 1225.0 to 1568.0 MHz
Gain 4.5 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142M2N12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details