Comtelco Industries, Inc. Portable Antenna PEXB-155-PL

Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. PL259 TERMINATION 155-164MHz
Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. PL259 TERMINATION 155-164MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXB-155-PL - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXB-155-PL
Portable Antenna PEXB-155-PL
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. PL259 TERMINATION 155-164MHz

PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. PL259 TERMINATION 155-164MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXB-155-PL
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 155.0 to 164.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details