Comtelco Industries, Inc. Portable Antenna PEXB-150-BN

Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 150-162MHz
Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 150-162MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXB-150-BN - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXB-150-BN
Portable Antenna PEXB-150-BN
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 150-162MHz

PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. BNC TERMINATION 150-162MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXB-150-BN
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 162.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2753522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 0.0 to 2483.0 MHz
Gain 9 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 868.0 to 928.0 MHz
Gain 2.3 dB
View Details