Comtelco Industries, Inc. Portable Antenna PEXB-127-BNX

Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. COVERED BNC TERMINATION 127-136MHz
Description
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. COVERED BNC TERMINATION 127-136MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Antenna - PEXB-127-BNX - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Antenna
PEXB-127-BNX
Portable Antenna PEXB-127-BNX
PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. COVERED BNC TERMINATION 127-136MHz

PORTABLE ANTENNA 1/4 WAVE STRAIN RELIEF BASE. COVERED BNC TERMINATION 127-136MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PEXB-127-BNX
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 127.0 to 136.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

915MHz 6DBI PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-9156FPC-5L10CP44-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 915.0 MHz
Gain 6 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2024093 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details