Comtelco Industries, Inc. Portable Antenna PC49A/6PL

Description
PORTABLE ANTENNA 49MHz PL259 TERMINATION
Description
PORTABLE ANTENNA 49MHz PL259 TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Glendale Heights, IL, USA
Portable Antenna
PC49A/6PL
Portable Antenna PC49A/6PL
PORTABLE ANTENNA 49MHz PL259 TERMINATION

PORTABLE ANTENNA 49MHz PL259 TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number PC49A/6PL
Product Name Portable Antenna
Applications HighFrequency; Very High Frequency
Pattern Type Omni directional
Primary Frequency Range 49.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108921-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Budget Survey Multiband GNSS Antenna - AS-ANT2B-SUR-L1L2-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers