Comtelco Industries, Inc. Portable Straight Antenna P915-SMA-2

Description
PORTABLE STRAIGHT ANTENNA 1dB GAIN 1.8" LONG SMA TERMINATION 900-930MHz
Description
PORTABLE STRAIGHT ANTENNA 1dB GAIN 1.8" LONG SMA TERMINATION 900-930MHz

Suppliers

Company
Product
Description
Supplier Links
Portable Straight Antenna - P915-SMA-2 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Straight Antenna
P915-SMA-2
Portable Straight Antenna P915-SMA-2
PORTABLE STRAIGHT ANTENNA 1dB GAIN 1.8" LONG SMA TERMINATION 900-930MHz

PORTABLE STRAIGHT ANTENNA 1dB GAIN 1.8" LONG SMA TERMINATION 900-930MHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number P915-SMA-2
Product Name Portable Straight Antenna
Applications HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 2115-NN02-232TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range 700.0 to 2600.0 MHz
Gain 0.3000 to 3.8 dB
View Details
2 suppliers