Comtelco Industries, Inc. Portable Straight Antenna P2.4-SMA-4

Description
PORTABLE STRAIGHT ANTENNA 2dB GAIN 4" LONG SMA TERMINATION 2.4-2.5GHz
Description
PORTABLE STRAIGHT ANTENNA 2dB GAIN 4" LONG SMA TERMINATION 2.4-2.5GHz

Suppliers

Company
Product
Description
Supplier Links
Portable Straight Antenna - P2.4-SMA-4 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Straight Antenna
P2.4-SMA-4
Portable Straight Antenna P2.4-SMA-4
PORTABLE STRAIGHT ANTENNA 2dB GAIN 4" LONG SMA TERMINATION 2.4-2.5GHz

PORTABLE STRAIGHT ANTENNA 2dB GAIN 4" LONG SMA TERMINATION 2.4-2.5GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number P2.4-SMA-4
Product Name Portable Straight Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2237718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details