Comtelco Industries, Inc. Portable Straight Antenna P2.4-SMA-3

Description
PORTABLE STRAIGHT ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5 GHz
Description
PORTABLE STRAIGHT ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5 GHz

Suppliers

Company
Product
Description
Supplier Links
Portable Straight Antenna - P2.4-SMA-3 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Portable Straight Antenna
P2.4-SMA-3
Portable Straight Antenna P2.4-SMA-3
PORTABLE STRAIGHT ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5 GHz

PORTABLE STRAIGHT ANTENNA 2dB GAIN 3" LONG SMA TERMINATION 2.4-2.5 GHz

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number P2.4-SMA-3
Product Name Portable Straight Antenna
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

865-868MHz 25dBi Yagi Antenna With RG58 Cable (L-1Mtr) + SMA Male St. Connector - ET-865825Y3-2L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
View Details
Calibrated Survey Tripleband GNSS Antenna - AS-ANT3B-CAL-L1256-SMATNC-01 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers