Mobile Mark, Inc. WiFi Antennas OD3-600/6000-BLK

Description
Mobilemark OD3-600/6000-BLK Antenna
Request a Quote
Description
Mobilemark OD3-600/6000-BLK Antenna
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
WiFi Antennas - 2354795 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2354795
WiFi Antennas 2354795
Mobilemark OD3-600/6000-BLK Antenna

Mobilemark OD3-600/6000-BLK Antenna

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 2354795
Product Name WiFi Antennas
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Tuned Dipole - Model FCC-1 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers