Mobile Mark, Inc. Coaxial Cable N(M) to N(M) 1ft RF195 Cable

Description
N(M) to N(M) 1ft RF195 Cable
Request a Quote
Description
N(M) to N(M) 1ft RF195 Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 7239160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
7239160
Coaxial Cable 7239160
N(M) to N(M) 1ft RF195 Cable

N(M) to N(M) 1ft RF195 Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 7239160
Product Name Coaxial Cable
Application Networking
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023180 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
ix Industrial IO Cable Assembly - NDHN5B2A30A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details