Comtelco Industries, Inc. Marine Base Station Antenna MS800XL5-C

Description
MARINE BASE STATION ANTENNA 5dBd GAIN 825-896MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA 5dBd GAIN 825-896MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS800XL5-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS800XL5-C
Marine Base Station Antenna MS800XL5-C
MARINE BASE STATION ANTENNA 5dBd GAIN 825-896MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA 5dBd GAIN 825-896MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS800XL5-C
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details