Comtelco Industries, Inc. Marine Base Station Antenna MS800XL5-A

Description
MARINE BASE STATION ANTENNA 5dBd GAIN 806-866 MHZ MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA 5dBd GAIN 806-866 MHZ MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS800XL5-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS800XL5-A
Marine Base Station Antenna MS800XL5-A
MARINE BASE STATION ANTENNA 5dBd GAIN 806-866 MHZ MALE "N" TERMINATION

MARINE BASE STATION ANTENNA 5dBd GAIN 806-866 MHZ MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS800XL5-A
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 866.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2720163 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 7.9 dB
View Details
RF Antennas - 2115-NN01-110TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi
Primary Frequency Range 2450.0 MHz
Form Factor / Mounting Internal
View Details
2 suppliers