Comtelco Industries, Inc. Marine Base Station Antenna MS450XL4.5-B

Description
MARINE BASE STATION ANTENNA 4.5dBd GAIN 430-450MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA 4.5dBd GAIN 430-450MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS450XL4.5-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS450XL4.5-B
Marine Base Station Antenna MS450XL4.5-B
MARINE BASE STATION ANTENNA 4.5dBd GAIN 430-450MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA 4.5dBd GAIN 430-450MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS450XL4.5-B
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 430.0 to 450.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

433MHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-4335PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 1248874 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 410.0 to ? MHz
Form Factor / Mounting External
View Details
Others - FR05-S1-N-0-102 - Shenzhen Shengyu Electronics Technology Limited
Specs
Primary Frequency Range 2400.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details