Comtelco Industries, Inc. Marine Base Station Antenna MS450XL3-D

Description
MARINE BASE STATION ANTENNA 3dBd GAIN 470-490MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA 3dBd GAIN 470-490MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS450XL3-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS450XL3-D
Marine Base Station Antenna MS450XL3-D
MARINE BASE STATION ANTENNA 3dBd GAIN 470-490MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA 3dBd GAIN 470-490MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS450XL3-D
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2097287 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 700.0 to ? MHz
Gain 10.4 dB
View Details
RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers