MARINE BASE STATION ANTENNA UNITY GAIN 490-512MHz MALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | MS450U-E |
| Product Name | Marine Base Station Antenna |
| Applications | Marine |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 490.0 to 512.0 MHz |
| VSWR | 2 :1 |
Vertical