Comtelco Industries, Inc. Marine Base Station Antenna MS450U-D

Description
MARINE BASE STATION ANTENNA UNITY GAIN 4470-490MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA UNITY GAIN 4470-490MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS450U-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS450U-D
Marine Base Station Antenna MS450U-D
MARINE BASE STATION ANTENNA UNITY GAIN 4470-490MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA UNITY GAIN 4470-490MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS450U-D
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Wi-Fi 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI3RM-1L3-SMS-S13 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2097235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 10600.0 MHz
Gain 1.8 dB
View Details