Comtelco Industries, Inc. Marine Base Station Antenna MS150XL3-D

Description
MARINE BASE STATION ANTENNA 3dBd GAIN 162-168MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA 3dBd GAIN 162-168MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS150XL3-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS150XL3-D
Marine Base Station Antenna MS150XL3-D
MARINE BASE STATION ANTENNA 3dBd GAIN 162-168MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA 3dBd GAIN 162-168MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS150XL3-D
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 162.0 to 168.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details
Antennas - 2108792-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
3 suppliers