Comtelco Industries, Inc. Marine Base Station Antenna MS150XL3-C

Description
MARINE BASE STATION ANTENNA 3dBd GAIN 156-162MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA 3dBd GAIN 156-162MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS150XL3-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS150XL3-C
Marine Base Station Antenna MS150XL3-C
MARINE BASE STATION ANTENNA 3dBd GAIN 156-162MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA 3dBd GAIN 156-162MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS150XL3-C
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 156.0 to 162.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 1248672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 2115-NN01-104CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers