Comtelco Industries, Inc. Marine Base Station Antenna MS150XL3-A

Description
MARINE BASE STATION ANTENNA 3dBd GAIN 144-150MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA 3dBd GAIN 144-150MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS150XL3-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS150XL3-A
Marine Base Station Antenna MS150XL3-A
MARINE BASE STATION ANTENNA 3dBd GAIN 144-150MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA 3dBd GAIN 144-150MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS150XL3-A
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 114.0 to 150.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 2024085 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 1700.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details