Comtelco Industries, Inc. Marine Base Station Antenna MS150U-C

Description
MARINE BASE STATION ANTENNA UNITY GAIN 156-162MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA UNITY GAIN 156-162MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS150U-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS150U-C
Marine Base Station Antenna MS150U-C
MARINE BASE STATION ANTENNA UNITY GAIN 156-162MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA UNITY GAIN 156-162MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS150U-C
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 156.0 to 162.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2675056P - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Budget Survey Tripleband GNSS Antenna - AS-ANT3B-BUDSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details