Comtelco Industries, Inc. Marine Base Station Antenna MS150U-B

Description
MARINE BASE STATION ANTENNA UNITY GAIN 150-156MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA UNITY GAIN 150-156MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS150U-B - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS150U-B
Marine Base Station Antenna MS150U-B
MARINE BASE STATION ANTENNA UNITY GAIN 150-156MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA UNITY GAIN 150-156MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS150U-B
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 150.0 to 156.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2097271 - RS Components, Ltd.
Specs
Applications Telemetry
Pattern Type Omni directional
Connectors Type n female
View Details
Rf Antenna - 875-NN02-220 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 2690.0 MHz
Technology Type Chip
View Details
4 suppliers