Comtelco Industries, Inc. Marine Base Station Antenna MS150U-A

Description
MARINE BASE STATION ANTENNA UNITY GAIN 144-150MHz MALE "N" TERMINATION
Description
MARINE BASE STATION ANTENNA UNITY GAIN 144-150MHz MALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Marine Base Station Antenna - MS150U-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Marine Base Station Antenna
MS150U-A
Marine Base Station Antenna MS150U-A
MARINE BASE STATION ANTENNA UNITY GAIN 144-150MHz MALE "N" TERMINATION

MARINE BASE STATION ANTENNA UNITY GAIN 144-150MHz MALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number MS150U-A
Product Name Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 144.0 to 150.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2152416 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details