Mobile Mark, Inc. Multi-Band Antennas LTM-502-3C3C3C3C2C-W

Description
Antenna Multiband,MIMO,LTE/G PS,5xSMA(M)
Request a Quote
Description
Antenna Multiband,MIMO,LTE/G PS,5xSMA(M)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 7932106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
7932106
Multi-Band Antennas 7932106
Antenna Multiband,MIMO,LTE/G PS,5xSMA(M)

Antenna Multiband,MIMO,LTE/GPS,5xSMA(M)

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 7932106
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT217 - iant217 - BARTEC
Specs
Polarization Other;

Right hand circular polarised

Primary Frequency Range 860.0 to 960.0 MHz
Operating Temperature -20 to 70 F (-28.89 to 21.11 C)
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Multi-Band Antennas - 1408040 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details