Comtelco Industries, Inc. Exposed Dipole Antenna EDX450

Description
EXPOSED DIPOLE ANTENNA 406-512MHz "N" MALE TERMINATION. MAST NOT INCLUDED
Description
EXPOSED DIPOLE ANTENNA 406-512MHz "N" MALE TERMINATION. MAST NOT INCLUDED

Suppliers

Company
Product
Description
Supplier Links
Exposed Dipole Antenna - EDX450 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Exposed Dipole Antenna
EDX450
Exposed Dipole Antenna EDX450
EXPOSED DIPOLE ANTENNA 406-512MHz "N" MALE TERMINATION. MAST NOT INCLUDED

EXPOSED DIPOLE ANTENNA 406-512MHz "N" MALE TERMINATION. MAST NOT INCLUDED

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number EDX450
Product Name Exposed Dipole Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 406.0 to 512.0 MHz
Gain 1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 1853072 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 2.15 dB
Connectors Sma male
View Details
Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details