Comtelco Industries, Inc. Exposed Dipole Antenna EDX220

Description
EXPOSED DIPOLE ANTENNA 200-250MHz "N" MALE TERMINATION. MAST NOT INCLUDED
Description
EXPOSED DIPOLE ANTENNA 200-250MHz "N" MALE TERMINATION. MAST NOT INCLUDED

Suppliers

Company
Product
Description
Supplier Links
Exposed Dipole Antenna - EDX220 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Exposed Dipole Antenna
EDX220
Exposed Dipole Antenna EDX220
EXPOSED DIPOLE ANTENNA 200-250MHz "N" MALE TERMINATION. MAST NOT INCLUDED

EXPOSED DIPOLE ANTENNA 200-250MHz "N" MALE TERMINATION. MAST NOT INCLUDED

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number EDX220
Product Name Exposed Dipole Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 200.0 to 250.0 MHz
Gain 1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details