Comtelco Industries, Inc. Exposed Dipole Antenna EDX150

Description
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION. MAST NOT INCLUDED
Description
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION. MAST NOT INCLUDED

Suppliers

Company
Product
Description
Supplier Links
Exposed Dipole Antenna - EDX150 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Exposed Dipole Antenna
EDX150
Exposed Dipole Antenna EDX150
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION. MAST NOT INCLUDED

EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION. MAST NOT INCLUDED

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number EDX150
Product Name Exposed Dipole Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 150.0 to 174.0 MHz
Gain 1 to 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antennas - 2344654-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 2115-NN02-220TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, DCS, GSM, LTE, NB-IoT, PCS, UMTS
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 2.3 to 3.1 dB
View Details
4 suppliers