EXPOSED DIPOLE ANTENNA 406-512MHz "N" MALE TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | ED450 |
| Product Name | Exposed Dipole Antenna |
| Applications | Basestation |
| Pattern Type | Omni directional |
| Polarization | Horizontal; Vertical |
| Primary Frequency Range | 406.0 to 512.0 MHz |
| Gain | 2.5 dB |
Linear, Vertical