Comtelco Industries, Inc. Exposed Dipole Antenna ED150

Description
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION
Description
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Exposed Dipole Antenna - ED150 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Exposed Dipole Antenna
ED150
Exposed Dipole Antenna ED150
EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION

EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number ED150
Product Name Exposed Dipole Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Horizontal; Vertical
Primary Frequency Range 150.0 to 174.0 MHz
Gain 2.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1408054 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to ? MHz
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGSA400ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details