Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ANTENNAS
MOBILE MARK, INC.
ECO9 5500 -- WIFI ANTENNAS
Mobile Mark, Inc.
WiFi Antennas
ECO9 5500
Description
Omni Pole Antenna 9 dBi 5-6 GHz
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Omni Pole Antenna 9 dBi 5-6 GHz
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
385736
WiFi Antennas
385736
Omni Pole Antenna 9 dBi 5-6 GHz
Omni Pole Antenna 9 dBi 5-6 GHz
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Antennas
Product Number
385736
Product Name
WiFi Antennas
Applications
Modem or Wireless Network
Unlock Full Specs
to access all available technical data
Similar Products
ArduSimple
Budget Survey Tripleband GNSS Antenna
AS-ANT3B-BUDSUR-L1L2L5-25SMA-00
Specs
Gain
40 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
TE Connectivity
Antennas
1-2108857-3
Specs
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
2
suppliers
Federal Signal Corporation - Industrial Signaling and Systems
OMNI-B Series Broadband Antenna
Specs
Applications
Modem or Wireless Network
View Details
BARTEC
Xbeam™ LTE EX 0.5 - 6 GHz
xbeamtm-lte-ex-05-6-ghz
Specs
Polarization
Other;
Vertical
Primary Frequency Range
500.0 to 6000.0 MHz
Power
6 watts
View Details