Comtelco Industries, Inc. WLAN Extender Antenna CLAN2.4

Description
WLAN EXTENDER 18" RG316, SMA TERMINATION
Description
WLAN EXTENDER 18" RG316, SMA TERMINATION

Suppliers

Company
Product
Description
Supplier Links
WLAN Extender Antenna - CLAN2.4 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
WLAN Extender Antenna
CLAN2.4
WLAN Extender Antenna CLAN2.4
WLAN EXTENDER 18" RG316, SMA TERMINATION

WLAN EXTENDER 18" RG316, SMA TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number CLAN2.4
Product Name WLAN Extender Antenna
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5.5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Antennas - 2108891-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details