Comtelco Industries, Inc. 2-Port Coupler Stacker CC450-2

Description
2-PORT COUPLER STACKER 400-512MHz FEMALE "N" TERMINATIONS
Description
2-PORT COUPLER STACKER 400-512MHz FEMALE "N" TERMINATIONS

Suppliers

Company
Product
Description
Supplier Links
2-Port Coupler Stacker - CC450-2 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
2-Port Coupler Stacker
CC450-2
2-Port Coupler Stacker CC450-2
2-PORT COUPLER STACKER 400-512MHz FEMALE "N" TERMINATIONS

2-PORT COUPLER STACKER 400-512MHz FEMALE "N" TERMINATIONS

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category RF Couplers
Product Number CC450-2
Product Name 2-Port Coupler Stacker
RF Coupler Type Bi-Directional
Package Type Connectorized
Impedance 50 ohms
Frequency Range 400.00 to 512.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Hybrid Couplers - NHC9-2000-18000-30-S - kTB Solutions
Specs
Frequency Range 2000.00 to 18000.00 MHz
Power 30.00 watts
Insertion Loss 2.20 dB
View Details
2.5 to 5.2GHz – Directional Coupler - UIYDCP4315D - UIY Inc.
Specs
Frequency Range 2500.00 to 5200.00 MHz
Power 40.00 watts
Coupling 10.00 to 30.00 dB
View Details