Comtelco Industries, Inc. Panel Antenna BSOV5810

Description
OMNI DIRECTIONAL PANEL ANTENNA 5.7-5.9GHz 5dBi MUST SPECIFY CONNECTOR ON COAX
Description
OMNI DIRECTIONAL PANEL ANTENNA 5.7-5.9GHz 5dBi MUST SPECIFY CONNECTOR ON COAX

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - BSOV5810 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
BSOV5810
Panel Antenna BSOV5810
OMNI DIRECTIONAL PANEL ANTENNA 5.7-5.9GHz 5dBi MUST SPECIFY CONNECTOR ON COAX

OMNI DIRECTIONAL PANEL ANTENNA 5.7-5.9GHz 5dBi MUST SPECIFY CONNECTOR ON COAX

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSOV5810
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 5700.0 to 5900.0 MHz
Gain 5 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details