Comtelco Industries, Inc. Panel Antenna BSOV2412

Description
OMNI DIRECTIONAL PANEL ANTENNA 2.4-2.5GHz 12dBi MUST SPECIFY CONNECTOR ON COAX
Description
OMNI DIRECTIONAL PANEL ANTENNA 2.4-2.5GHz 12dBi MUST SPECIFY CONNECTOR ON COAX

Suppliers

Company
Product
Description
Supplier Links
Panel Antenna - BSOV2412 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Panel Antenna
BSOV2412
Panel Antenna BSOV2412
OMNI DIRECTIONAL PANEL ANTENNA 2.4-2.5GHz 12dBi MUST SPECIFY CONNECTOR ON COAX

OMNI DIRECTIONAL PANEL ANTENNA 2.4-2.5GHz 12dBi MUST SPECIFY CONNECTOR ON COAX

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSOV2412
Product Name Panel Antenna
Pattern Type Directional
Polarization Horizontal
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 12 dB
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 150311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Gain 5.17 dB
Connectors M6 x 0.75 mm Stud
View Details
Rf Antenna - 875-NN02-201 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 7125.0 MHz
Technology Type Chip
View Details
4 suppliers