Comtelco Industries, Inc. Dual Band Marine Base Station Antenna BSMDB18U8

Description
DUAL BAND MARINE BASE STATION 825-896/1850-1990MHz FEMALE "N" TERMINATION
Description
DUAL BAND MARINE BASE STATION 825-896/1850-1990MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Dual Band Marine Base Station Antenna - BSMDB18U8 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Dual Band Marine Base Station Antenna
BSMDB18U8
Dual Band Marine Base Station Antenna BSMDB18U8
DUAL BAND MARINE BASE STATION 825-896/1850-1990MHz FEMALE "N" TERMINATION

DUAL BAND MARINE BASE STATION 825-896/1850-1990MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSMDB18U8
Product Name Dual Band Marine Base Station Antenna
Applications Multi-band; Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 825.0 to 896.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1850-1990 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details