Comtelco Industries, Inc. Wide Band Marine Base Station Antenna BSM800XL3WB

Description
WIDE BAND MARINE BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION
Description
WIDE BAND MARINE BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Wide Band Marine Base Station Antenna - BSM800XL3WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Wide Band Marine Base Station Antenna
BSM800XL3WB
Wide Band Marine Base Station Antenna BSM800XL3WB
WIDE BAND MARINE BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION

WIDE BAND MARINE BASE STATION ANTENNA 3dBd GAIN 806-960MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSM800XL3WB
Product Name Wide Band Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 960.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
Mini Survey Tripleband GNSS Antenna - AS-ANT3B-MINISUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details