Comtelco Industries, Inc. Wide Band Marine Base Station Antenna BSM800U-WB

Description
WIDE BAND MARINE BASE STATION ANTENNA UNITY GAIN 806-960MHz FEMALE "N"
Description
WIDE BAND MARINE BASE STATION ANTENNA UNITY GAIN 806-960MHz FEMALE "N"

Suppliers

Company
Product
Description
Supplier Links
Wide Band Marine Base Station Antenna - BSM800U-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Wide Band Marine Base Station Antenna
BSM800U-WB
Wide Band Marine Base Station Antenna BSM800U-WB
WIDE BAND MARINE BASE STATION ANTENNA UNITY GAIN 806-960MHz FEMALE "N"

WIDE BAND MARINE BASE STATION ANTENNA UNITY GAIN 806-960MHz FEMALE "N"

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSM800U-WB
Product Name Wide Band Marine Base Station Antenna
Applications Marine
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 960.0 MHz
VSWR 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details