Comtelco Industries, Inc. Large Base Station Antenna BSLL915XL7

Description
LARGE BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL915XL7 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL915XL7
Large Base Station Antenna BSLL915XL7
LARGE BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 6.5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL915XL7
Product Name Large Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513245-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; CDMA 1900, GSM 1800, GSM
Polarization Linear
Primary Frequency Range 1710.0 to 1990.0 MHz
View Details
5 suppliers
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers