Comtelco Industries, Inc. Large Base Station Antenna BSLL915XL5

Description
LARGE BASE STATION ANTENNA 5dBd GAIN 900-930MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL915XL5 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL915XL5
Large Base Station Antenna BSLL915XL5
LARGE BASE STATION ANTENNA 5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 5dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL915XL5
Product Name Large Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1248722 - RS Components, Ltd.
Specs
Applications Basestation
Pattern Type Omni directional
Primary Frequency Range 850.0 to ? MHz
View Details
Rf Antenna - 875-NN02-224 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 824.0 to 5875.0 MHz
Technology Type Chip
View Details
4 suppliers