Comtelco Industries, Inc. Large Base Station Antenna BSLL915XL3

Description
LARGE BASE STATION ANTENNA 3dBd GAIN 900-930MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 3dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL915XL3 - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL915XL3
Large Base Station Antenna BSLL915XL3
LARGE BASE STATION ANTENNA 3dBd GAIN 900-930MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 3dBd GAIN 900-930MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL915XL3
Product Name Large Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 900.0 to 930.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 5dBi Screw Mount Cup Shape Antenna With RG174 Cable (L-1Mtr) + SMA Male St. Connector - ET-8685WPS-1L1P1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 5 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers