Comtelco Industries, Inc. Large Base Station Antenna BSLL800XL7-A

Description
LARGE BASE STATION ANTENNA 6.5dBd GAIN 806-896MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 6.5dBd GAIN 806-896MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL800XL7-A - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL800XL7-A
Large Base Station Antenna BSLL800XL7-A
LARGE BASE STATION ANTENNA 6.5dBd GAIN 806-896MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 6.5dBd GAIN 806-896MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL800XL7-A
Product Name Large Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 6.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iSOLATE501 - isolate501 - BARTEC
Specs
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Telemetry Antennas - 2222687 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 5 dB
View Details