Comtelco Industries, Inc. Large Wide Band Base Station Antenna BSLL800U-WB

Description
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION
Description
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Wide Band Base Station Antenna - BSLL800U-WB - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Wide Band Base Station Antenna
BSLL800U-WB
Large Wide Band Base Station Antenna BSLL800U-WB
LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION

LARGE WIDE BAND BASE STATION ANTENNA 3dBd GAIN 806-896MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL800U-WB
Product Name Large Wide Band Base Station Antenna
Applications Basestation
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 806.0 to 896.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details