Comtelco Industries, Inc. Large Base Station Antenna BSLL450XL6-E

Description
LARGE BASE STATION ANTENNA 4.5dB GAIN 480-512MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 4.5dB GAIN 480-512MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL450XL6-E - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL450XL6-E
Large Base Station Antenna BSLL450XL6-E
LARGE BASE STATION ANTENNA 4.5dB GAIN 480-512MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 4.5dB GAIN 480-512MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL450XL6-E
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 480.0 to 512.0 MHz
Gain 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT214 - iant214 - BARTEC
Specs
Polarization Other;

iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)

Primary Frequency Range 5975.0 MHz
Operating Temperature -40 to 80 F (-40 to 26.67 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 0600-00019 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Vertical
View Details
3 suppliers
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details