LARGE BASE STATION ANTENNA 4.5dB GAIN 406-430MHz FEMALE "N" TERMINATION
| Comtelco Industries, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | BSLL450XL4.5-A |
| Product Name | Large Base Station Antenna |
| Applications | Basestation; HighFrequency; Ultra High Frequency |
| Pattern Type | Omni directional |
| Polarization | Vertical |
| Primary Frequency Range | 406.0 to 430.0 MHz |
| Gain | 4.5 dB |