Comtelco Industries, Inc. Large Base Station Antenna BSLL450U-D

Description
LARGE BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL450U-D - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL450U-D
Large Base Station Antenna BSLL450U-D
LARGE BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA UNITY GAIN 470-490MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL450U-D
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Ultra High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 470.0 to 490.0 MHz
Gain 0.0 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LTSRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2222685 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2.5 dB
View Details
RF Antennas - 2115-NN02-201TR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
3 suppliers