Comtelco Industries, Inc. Large Base Station Antenna BSLL220XL3-C

Description
LARGE BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION
Description
LARGE BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION

Suppliers

Company
Product
Description
Supplier Links
Large Base Station Antenna - BSLL220XL3-C - Comtelco Industries, Inc.
Glendale Heights, IL, USA
Large Base Station Antenna
BSLL220XL3-C
Large Base Station Antenna BSLL220XL3-C
LARGE BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION

LARGE BASE STATION ANTENNA 3dBd GAIN 215-225MHz FEMALE "N" TERMINATION

Supplier's Site

Technical Specifications

  Comtelco Industries, Inc.
Product Category Antennas
Product Number BSLL220XL3-C
Product Name Large Base Station Antenna
Applications Basestation; HighFrequency; Very High Frequency
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 215.0 to 225.0 MHz
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
GPS PCB Active Patch Antenna L1 Band with 1.13mm Cable L-10cm + UFL 25*25*2mm - ET-GPL1-5L10C-U-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Virtual Antenna - DUO mXTEND™ - Ignion
Specs
Applications Multi-band; IoT; Combines GNSS and Wi-Fi or Bluetooth and Wi-Fi in a single package.
Pattern Type Omni directional
Polarization Linear
View Details